EN
  • EN
  • DE

TPS2511QDGNRQ1

Part No TPS2511QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Dedicated Charging Port Controller and Current Limiting Power Switch | IC USB PWR SW/CTRLR CHRG 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications USB Dedicated Charging Port (DCP), Power Switch
Supply Current 180μA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS2511
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272280-TPS2511QDGNRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2511QDGNRQ1 CAD Model

Description

The TPS2511QDGNRQ1 from Texas Instruments is a sophisticated USB charging port solution designed specifically for automotive applications. This integrated circuit (IC) facilitates the creation of a dedicated charging port that is compliant with the USB Battery Charging Specification, Rev 1.2. It also includes a power switch with current limiting capabilities to protect the USB port from overcurrent conditions.

This device is engineered to automatically detect the type of device connected to the USB port and provide the appropriate charging signature. This ensures compatibility with a wide range of devices such as smartphones, tablets, and other USB-powered gadgets, enabling them to charge at their optimum rate. The TPS2511QDGNRQ1 supports both DCP (Dedicated Charging Port) and CDP (Charging Downstream Port) modes, which are crucial for handling the different ways devices draw power.

The current limiting feature of the TPS2511QDGNRQ1 is adjustable, providing design flexibility and protection to the system. It prevents excessive current from flowing through the circuit, thereby safeguarding both the charging port and the connected devices. This feature is particularly important in automotive environments where power surges and other electrical anomalies can occur.

The TPS2511QDGNRQ1 comes in a compact 8-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications. This package not only saves space but also enhances thermal performance, ensuring the device operates reliably across a wide temperature range typical of automotive interiors.

Equipped with built-in thermal shutdown, the TPS2511QDGNRQ1 provides additional protection by turning off the power switch if the junction temperature exceeds the thermal shutdown threshold. This feature helps to prevent thermal runaway and maintain the safety and longevity of the USB charging port.

Overall, the TPS2511QDGNRQ1 is a robust, feature-rich solution for automotive manufacturers looking to implement reliable USB charging capabilities that cater to the needs of today's tech-savvy consumers.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6645 $58.2575
75+ $1.3658 $102.4350
115+ $1.3231 $152.1565
160+ $1.2804 $204.8640
205+ $1.2377 $253.7285
275+ $1.1097 $305.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess