EN
  • EN
  • DE
  • IT

AD630ARZ

Part No AD630ARZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BAL 2MHZ 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Modulator/Demodulator
Frequency 0Hz to 2MHz
RF Type General Purpose
Case / Package 20-SOIC
Win Source Part Number 008059-AD630ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD630ARZ CAD Model

Description

Analog Devices Inc.

AD630ARZ Product Image

The AD630ARZ is a high-performance, precision balanced modulator/demodulator that integrates a flexible commutating architecture to deliver exceptional accuracy and versatility. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this device is tailored for applications requiring precise signal modulation and demodulation, particularly in signal processing and instrumentation systems.

Encased in a robust 20-lead SOIC package, the AD630ARZ is designed to operate over a wide dynamic range with excellent carrier suppression and signal-to-noise ratio, making it an ideal choice for complex data acquisition systems, synchronous detection schemes, and amplitude modulation/demodulation applications. Its high-performance specifications ensure reliable operation in environments that demand stability and precision.

Key Features:

  • Precision balanced modulator/demodulator
  • High carrier suppression: 65 dB typical
  • Wide dynamic range
  • Low distortion: 0.1% maximum at 10 kHz
  • High linearity: 0.01% maximum at 10 kHz
  • Adjustable carrier balance and signal gain
  • Operational frequency up to 1 MHz
  • 20-lead SOIC package

The AD630ARZ is equipped with an adjustable carrier balance and signal gain, which allows for fine-tuning to meet specific application requirements. With an operational frequency of up to 1 MHz, this device provides the flexibility needed for a wide range of modulation and demodulation tasks.

Whether you're working on synchronous detectors for AM demodulation, phase detection, or coherent demodulation of complex signals, the AD630ARZ offers the performance and reliability that professionals expect from Analog Devices Inc. Its precision and versatility make it a standout choice for engineers and designers looking to enhance the accuracy and efficiency of their signal processing systems.

Applications:

  • Signal processing
  • Data acquisition systems
  • Synchronous detection
  • Amplitude modulation/demodulation
  • Phase detection
  • Coherent demodulation of complex signals

For detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,166 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess