EN
  • EN
  • DE

CC2630F128RGZR

Part No CC2630F128RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2630
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847891-CC2630F128RGZR
Ultra Librarian 3D Model Ultra Librarian CC2630F128RGZR CAD Model

Description

The CC2630F128RGZR is a powerful wireless microcontroller from Texas Instruments, designed to provide an efficient and versatile solution for a wide range of low-power RF applications. This device is part of the SimpleLink™ ultra-low-power platform, which is renowned for its integration of an ARM® Cortex®-M3 processor with a robust RF transceiver, making it an ideal choice for Internet of Things (IoT) applications.

Key Features

  • Wireless Connectivity: The CC2630F128RGZR supports IEEE 802.15.4 compliant and proprietary RF protocols, providing reliable connectivity for IoT devices.
  • Processor: It is equipped with a 32-bit ARM® Cortex®-M3 processor that operates at up to 48 MHz, delivering the computational power needed for complex tasks and signal processing.
  • Memory: This microcontroller features 128KB of in-system programmable flash, 8KB of SRAM, and various other memory options, ensuring ample space for application code and data.
  • Low Power Consumption: Designed for battery-operated and energy-harvesting applications, the CC2630F128RGZR offers multiple power modes to minimize energy consumption.
  • Integration: It includes an integrated ultra-low-power sensor controller that can run autonomously from the rest of the system, allowing for efficient interfacing with external sensors.
  • RF Performance: The device boasts excellent RF sensitivity and robustness to interference, providing a solid foundation for reliable wireless communication in challenging environments.
  • Packaging: Available in a compact 7x7 mm QFN-48 package, the CC2630F128RGZR is designed for space-constrained applications.

Applications

The CC2630F128RGZR is suitable for a variety of applications, including but not limited to:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Building Automation Systems
  • Health and Fitness Wearables

With its robust feature set and low-power capabilities, the CC2630F128RGZR from Texas Instruments is an excellent choice for developers looking to create advanced and efficient wireless solutions for the IoT ecosystem.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0555 $56.3885
16+ $6.6097 $105.7552
24+ $6.4031 $153.6744
33+ $6.1966 $204.4878
42+ $5.9900 $251.5800
56+ $5.3704 $300.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess