EN
  • EN
  • DE

RTC-4574JEB

Part No RTC-4574JEB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184983-RTC-4574JEB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-4574JEB CAD Model

Description

The RTC-4574JEB is a real-time clock (RTC) IC manufactured by Epson. This device provides accurate timekeeping functions for various electronic systems, making it suitable for applications where maintaining date and time is crucial, even when the primary power source is unavailable. It's designed to keep track of time with minimal power consumption, ensuring extended battery life in backup mode.

Applications:

  • Embedded Systems: Provides accurate time and date information for general-purpose embedded applications.
  • Industrial Control: Used in industrial controllers for precise time-based process management and data logging.
  • Consumer Electronics: Found in devices like digital cameras, media players, and gaming consoles to maintain accurate time stamps.
  • Medical Devices: Ensures accurate timing for medical procedures, data recording, and patient monitoring equipment.
  • Automotive Systems: Used in automotive electronics for features like trip logging, maintenance scheduling, and clock displays.
  • Smart Metering: Provides precise time stamps for energy consumption data in smart meters.

Features:

  • Low Power Consumption: Minimizes power usage to extend the life of backup batteries.
  • I2C Interface: Uses the I2C serial interface for easy communication with microcontrollers and other system components.
  • Built-In Crystal Oscillator: Integrates a crystal oscillator for stable and accurate timekeeping.
  • Battery Backup: Supports battery backup to continue timekeeping during power outages.
  • Clock and Calendar Function: Provides full clock and calendar functionality with leap year correction.
  • Alarm Function: Includes programmable alarm features for time-based events.

Benefits:

  • Accurate Timekeeping: Delivers precise time and date information for critical applications.
  • Extended Battery Life: Low power consumption prolongs the operation on backup batteries.
  • Simplified Integration: The I2C interface simplifies incorporation into a system.
  • Data Protection: Preserves time and date information during power interruptions, safeguarding data integrity.
  • Reliable Performance: Integrated crystal oscillator ensures a stable and consistent time base.

Additional Details:

The RTC-4574JEB operates on a supply voltage range typically from 1.8V to 5.5V, allowing it to be used with a wide variety of microcontroller systems. It is available in compact SMD (Surface Mount Device) packages, making it easy to integrate into densely populated PCBs. Detailed technical specifications can be found in the product datasheet, including information on register addresses, timing characteristics, and electrical parameters. The module includes registers for storing seconds, minutes, hours, day of the week, date, month, and year. Automatic leap year correction is included to ensure long-term accuracy. The I2C address may be fixed or configurable, depending on the specific implementation.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess