EN
  • EN
  • DE

TEA2206T/1J

Part No TEA2206T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC ACTIVE BRIDGE CTRL SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Desktop, Notebook PCs
Current - Supply 2mA
Voltage - Supply 440V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TEA2206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372631-TEA2206T/1J
Ultra Librarian 3D Model Ultra Librarian TEA2206T/1J CAD Model

Description

Product Overview: TEA2206T/1J

The TEA2206T/1J is a state-of-the-art integrated circuit from NXP Semiconductors designed to enhance the performance and efficiency of power supply systems. This advanced component is a testament to NXP's commitment to innovation in power management technology.

Key Features

  • Zero-Voltage Switching (ZVS): The TEA2206T/1J is engineered to support zero-voltage switching, which significantly reduces switching losses and improves efficiency, especially in high-power applications.
  • High Efficiency: With its optimized design, this IC helps in achieving high efficiency levels in power conversion, which is crucial for reducing energy consumption and heat generation.
  • Advanced Integration: This product integrates multiple functions into a single chip, simplifying the design and reducing the overall component count in power supply circuits.

Applications

The TEA2206T/1J is ideally suited for a wide range of applications, particularly where power efficiency and compact design are key considerations. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • Power adapters for laptops and mobile devices
  • LED lighting systems
  • Telecom power systems

Technical Specifications

With a focus on technical excellence, the TEA2206T/1J boasts the following specifications:

  • Operating Voltage Range: Suitable for a broad range of input voltages
  • High Current Handling: Capable of managing high current levels for demanding applications
  • Temperature Range: Designed to operate within a wide range of ambient temperatures
  • Package: Available in a compact, surface-mount package that is conducive to modern PCB design

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the TEA2206T/1J is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability in power supply applications.

Environmental Considerations

The TEA2206T/1J is designed with environmental considerations in mind, adhering to RoHS directives and other regulatory standards aimed at minimizing the environmental impact of electronic components.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess