Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Accessory Type Emulator Target Package Adapter
For Use With/Related Products XDS510, XDS560
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341941-TMDSADP1414
Ultra Librarian 3D Model Ultra Librarian TMDSADP1414 CAD Model

Description

The TMDSADP1414 is a cutting-edge digital signal processing (DSP) product from Texas Instruments, designed for high-performance applications requiring intensive computations. This advanced DSP solution is ideal for a variety of industries, including telecommunications, industrial control, medical imaging, and consumer electronics.

Key Features

  • High-Speed Processing: At the core of the TMDSADP1414 lies a powerful processor capable of executing complex algorithms at high speeds, making it suitable for real-time data processing tasks.
  • Low Power Consumption: Despite its robust performance, the TMDSADP1414 maintains efficiency with its low power consumption, ensuring that it can be integrated into portable devices without significantly impacting battery life.
  • Scalability: The product is designed to be scalable, allowing for seamless integration into systems of varying complexities, from simple single-DSP configurations to advanced multi-DSP networks.
  • Extensive Connectivity: With a range of interface options, including high-speed I/O ports and integrated communication peripherals, the TMDSADP1414 offers excellent connectivity, facilitating easy data transfer and peripheral integration.
  • Robust Support and Tools: Texas Instruments provides comprehensive support and development tools for the TMDSADP1414, including software libraries, development kits, and reference designs to accelerate the product development cycle.

Applications

The versatility of the TMDSADP1414 allows it to be employed across various applications:

  • Advanced audio and video processing
  • Wireless communication systems
  • Industrial automation and control systems
  • Medical diagnostic equipment and imaging systems
  • High-definition video conferencing solutions

Technical Specifications

At the heart of the TMDSADP1414 is an advanced DSP core, complemented by a rich set of peripherals and interfaces designed to address the needs of complex digital processing tasks. The device features ample on-chip memory, high-speed data buses, and dedicated hardware accelerators that enhance its performance for specific applications.

For developers and engineers looking to implement the TMDSADP1414 in their systems, Texas Instruments offers detailed technical documentation, including datasheets, user guides, and application notes. These resources provide valuable insights into the capabilities of the DSP and guidance on how to harness its full potential.

You May Also Be Interested in

Cypress Semiconductor Corp
KIT FLEX POD CY7C60323-LFXC / KIT FLEX POD CY7C60323-LFXC
Need more? Email Us
ECAD model for CY3656-32MLF
Analog Devices Inc.
BOARD DAUGHTER EZ EXTENDER
Need more? Email Us
ECAD model for ADZS-SHRCUSB-EZEXT
Analog Devices Inc.
AD9081 4-DAC 4 -ADC WITH MARKI B
Need more? Email Us
ECAD model for AD9081-FMCA-EBZ
Microchip Technology
HEADR FOR ICD2 FOR PIC12F629,675
Need more? Email Us
ECAD model for AC162050
Silicon Labs
ACCY FOR BIOMETRIC-EXP-EVB
Need more? Email Us
ECAD model for HRM-GGG-PS
NXP / Nexperia
TOWER SYSTEM EVAL 802.11N / RS9110-N-11-21 802.11 Wireless LAN Development Board
Need more? Email Us
ECAD model for TWR-WIFI-RS2101
Amd
CABLE USB A MALE TO USB B U280
Need more? Email Us
ECAD model for HW-MUSB-3090122
Microchip Technology
ADAPTER PERSON ICE50 ATTINY26 / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V Automotive 20-Pin QFN EP
Need more? Email Us
ECAD model for ATADAPTINY26
Bosch Sensortec
APPLICATION BOARD
Need more? Email Us
ECAD model for 0330.AB0.011

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention