EN
  • EN
  • DE

EVAL-SDP-CB1Z

Part No EVAL-SDP-CB1Z
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description BOARD EVALUATION FOR SDP-CB1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc.
Package Box
Product Status Active
Accessory Type Interface Board
For Use With/Related Products SDP (System Demonstration Platform)
Base Product Number SDP-CB1
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 590261-EVAL-SDP-CB1Z
Ultra Librarian 3D Model Ultra Librarian EVAL-SDP-CB1Z CAD Model

Description

Product Overview: EVAL-SDP-CB1Z from Analog Devices Inc.

The EVAL-SDP-CB1Z from Analog Devices Inc. is a high-performance evaluation board designed to simplify the testing and prototyping of a wide range of Analog Devices components. This board, also known as the System Demonstration Platform (SDP), serves as an intermediary between a user's PC and a compatible component evaluation board, enabling efficient analysis and development.

Key Features

  • USB Interface: The EVAL-SDP-CB1Z connects to a PC through a USB 2.0 interface, ensuring easy setup and data transfer without the need for external power supplies.
  • Controller Board: It acts as a controller board that links to various Analog Devices evaluation boards via its 120-pin connector, providing a versatile platform for testing multiple devices.
  • Software Support: The board is supported by various software tools provided by Analog Devices, which facilitate the configuration and analysis of the device under test.
  • High-Speed Data Transfer: With its high-speed USB 2.0 connection, the EVAL-SDP-CB1Z ensures rapid data acquisition and real-time performance monitoring.

Applications

The EVAL-SDP-CB1Z is ideal for a range of applications, including:

  • Data acquisition system development
  • Signal processing and analysis
  • Prototype testing for sensors, amplifiers, and other components
  • Education and research environments

Compatibility and Expansion

This evaluation board is designed to be compatible with various Analog Devices evaluation boards, which are often specific to particular types of components such as ADCs, DACs, or sensors. The SDP interface connector enables a seamless connection to these boards, making it an expandable and flexible solution for a multitude of evaluation scenarios.

Conclusion

The EVAL-SDP-CB1Z from Analog Devices Inc. is an essential tool for engineers and developers looking to streamline the evaluation process of Analog Devices components. With its robust features and versatile applications, it stands as a valuable asset in the development and testing of electronic systems.

You May Also Be Interested in

RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess