EN
  • EN
  • DE

AC300020

Part No AC300020
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description MOTOR 3-PH BRUSHLESS DC 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Motor
Utilized IC / Part DM300020
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548569-AC300020
Ultra Librarian 3D Model Ultra Librarian AC300020 CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess