EN
  • EN
  • DE

LT1160IS#PBF

Part No LT1160IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC PWR MOSFET DRIVER N-CH 14SOIC / Driver 60V 1.5A 4-OUT High and Low Side Full Brdg/Half Brdg Non-Inv 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 10 V ~ 15 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
High Side Voltage - Max (Bootstrap) 60V
Rise / Fall Time (Typ) 130ns, 60ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 780263-LT1160IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1160
Introduction Date March 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1160IS#PBF CAD Model

Description

Product Overview: LT1160IS#PBF

The LT1160IS#PBF is a versatile and robust half-bridge driver designed by Linear Technology, now part of Analog Devices, which specializes in high-performance analog integrated circuits. This driver is particularly well-suited for driving large power MOSFETs and is an ideal component for a wide range of applications including motor control, power converters, and switching power supplies.

Key Features

  • High Voltage Capability: The LT1160IS#PBF can handle supply voltages up to 15V, making it suitable for a variety of high voltage applications.
  • Integrated Bootstrap Diodes: This driver includes internal bootstrap diodes for the high-side drive, simplifying the circuit design and reducing external component count.
  • Independent Inputs: It features independent high-side and low-side input signals, providing designers with greater flexibility in controlling the half-bridge.
  • Adaptive Shoot-Through Protection: The LT1160IS#PBF incorporates adaptive shoot-through protection to prevent simultaneous conduction of both the high-side and low-side MOSFETs, a condition known as shoot-through which can lead to device failure.
  • Thermal Protection: Thermal shutdown is built-in, offering protection against overheating and ensuring reliable operation under a range of temperature conditions.
  • Tight Timing Specifications: The device has tight timing specifications that minimize the delay and uncertainty, allowing for precise control of the switching MOSFETs.
  • Package Options: Available in a 16-lead SOIC package, the LT1160IS#PBF is compact and suitable for space-constrained applications.

Applications

The LT1160IS#PBF is ideal for a range of applications that require efficient and reliable high-side and low-side MOSFET driving. Its robust design is particularly suitable for:

  • DC/DC Converters
  • Motor Controllers
  • Full-Bridge and Half-Bridge Power Converters
  • Active Clamp Circuits
  • Push-Pull Converters

With its advanced features and high reliability, the LT1160IS#PBF from Linear Technology is a top choice for engineers looking for a high-quality half-bridge driver solution.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5760 $50.0640
35+ $2.9341 $102.6935
53+ $2.8424 $150.6472
73+ $2.7508 $200.8084
95+ $2.6591 $252.6145
126+ $2.3840 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess