EN
  • EN
  • DE

HSC-ADC-AD922XFFAZ

Part No HSC-ADC-AD922XFFAZ
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER FOR AD922X FAMILY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc.
Package Box
Product Status Active
Accessory Type Adapter
For Use With/Related Products AD922X Family
Base Product Number HSC-ADC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 920608-HSC-ADC-AD922XFFAZ
Ultra Librarian 3D Model Ultra Librarian HSC-ADC-AD922XFFAZ CAD Model

Description

Product Overview: HSC-ADC-AD922XFFAZ

The HSC-ADC-AD922XFFAZ is a high-performance analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-speed data conversion technology. This ADC is designed to provide exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications including medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: The AD922X series offers a fine resolution that is perfect for capturing high-fidelity signals in your applications.
  • Sampling Rate: With a high sampling rate, this ADC can process fast-changing signals, ensuring that data is captured with high precision and minimal distortion.
  • Input Range: The flexible input range allows the ADC to handle a variety of signal amplitudes, providing versatility in different system designs.
  • Low Power Consumption: The device is engineered for efficiency, which not only helps to reduce power costs but also benefits applications where power availability is limited.
  • Integrated Features: The ADC includes various integrated features that simplify system design, such as an on-chip reference and driver circuitry.

Performance and Reliability

The HSC-ADC-AD922XFFAZ is built to deliver robust performance. Its high-speed capabilities are matched with a design that emphasizes reliability, ensuring that it operates effectively even in the most challenging conditions. The ADC's architecture is optimized to maintain signal integrity and minimize noise, thereby enhancing the overall signal quality.

Applications

This ADC is versatile and can be used in various high-speed data conversion scenarios, such as:

  • Wireless and wired broadband communication
  • Professional audio equipment
  • Radar and satellite communication systems
  • Test and measurement instruments
  • Medical imaging systems like MRI and CT scanners

Conclusion

The HSC-ADC-AD922XFFAZ from Analog Devices Inc. is a testament to the company's commitment to high-quality data conversion solutions. With its blend of speed, precision, and power efficiency, it stands out as a top choice for engineers and designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess