Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.2V ~ 5V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 20pA @ 5V
Current - Quiescent (Max) 910µA
CMRR, PSRR (Typ) 74dB CMRR
Propagation Delay (Max) 12ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 8-DFN (2x2)
Base Product Number TS3011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19481-6,497-19481-2,497-19481-1
Standard Package 3,000
Win Source Part Number 1101289-TS3011IYQ3T
Ultra Librarian 3D Model Ultra Librarian TS3011IYQ3T CAD Model

Description

The TS3011IYQ3T is a high-precision operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This operational amplifier, often referred to as an op-amp, is part of STMicroelectronics' extensive range of linear integrated circuits and is engineered to offer a balance between performance and cost for a wide array of applications.

Key Features

  • High Precision: The TS3011IYQ3T offers excellent accuracy and stability, making it ideal for precision applications that require a high degree of accuracy over time and temperature variations.
  • Low Power Consumption: This op-amp is designed for low-power operations, which makes it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates across a broad range of supply voltages, accommodating various design requirements and ensuring flexibility in application design.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in applications.
  • Extended Temperature Range: The TS3011IYQ3T is built to operate over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The TS3011IYQ3T is versatile and can be used in a variety of electronic circuits and systems, including but not limited to:

  • Sensor Interfaces
  • Analog-to-Digital Converters (ADCs)
  • Battery-Powered Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices
  • Portable Electronic Devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS3011IYQ3T is no exception and is manufactured in state-of-the-art facilities, ensuring that it meets the stringent quality and reliability standards required for professional and industrial applications.

Ordering Information

The product is available in a compact package and can be ordered using the part number TS3011IYQ3T. For detailed specifications, sample requests, and ordering information, please visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1815 $65.4450
65+ $1.7900 $116.3500
100+ $1.7341 $173.4100
135+ $1.6781 $226.5435
175+ $1.6222 $283.8850
235+ $1.4544 $341.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,680 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention