Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Linear Technology
Win Source Part Number 302531-LT1157CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1157CS8#TR CAD Model

Description

Linear Technology's LT1157CS8#TR Dual 1A High Side MOSFET Driver

The LT1157CS8#TR is a robust, high-side MOSFET driver designed by Linear Technology, now part of Analog Devices, to facilitate the control of power MOSFETs in a variety of applications. This driver is unique in its ability to independently control two N-channel MOSFETs with a common input signal, making it an ideal choice for applications where dual power switches are required.

Key Features

  • Independent MOSFET Control: The LT1157CS8#TR can independently drive two N-channel MOSFETs, which allows for precise control of two separate high-side power switches.
  • High Output Drive: With a 1A peak output current capability, this driver ensures reliable and efficient switching of connected MOSFETs.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range from 10.8V to 30V, accommodating a range of power systems.
  • Integrated Charge Pump: The built-in charge pump fully enhances N-channel MOSFET gates, enabling the MOSFETs to remain on indefinitely, which is crucial for applications requiring a constant-on state.
  • Protection Features: The LT1157CS8#TR includes protection against over-current conditions, as well as a thermal shutdown mechanism to safeguard the device and connected components from damage due to excessive heat.

Applications

The versatility of the LT1157CS8#TR makes it suitable for a wide range of applications. It is often used in automotive environments, industrial control systems, and in power management solutions where dual high-side switching is necessary. Its robust design ensures reliable performance in harsh conditions, making it a preferred choice for applications that require high reliability and durability.

Package and Availability

The LT1157CS8#TR comes in an 8-lead SO package, offering a compact footprint for space-constrained applications. The part number includes a "#TR" suffix, indicating that the device is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

With its combination of performance, versatility, and protection features, the LT1157CS8#TR from Linear Technology stands out as a high-quality, reliable solution for driving high-side power MOSFETs in a diverse array of applications.

You May Also Be Interested in

ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Intersil
HALF BRIDGE PERIPHERAL DRIVER
Need more? Email Us
ECAD model for EL7156CN
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.5133
ECAD model for ZXGD3001E6TA
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention