EN
  • EN
  • DE

28325

Part No 28325
Manufacturer Parallax Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description EXPANDER DB-TO-SIP BASIC STAMP / DB-EXPANDER DAUGHTERBOARD-TO-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Parallax Inc.
Part Status Obsolete(EOL)
Accessory Type DB-Expander
For Use With/Related Products EMP300-110V
Win Source Part Number 789148-28325
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 03, 2007
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 28325 CAD Model

Description

The Parallax Inc. 789148-28325 is a DB-Expander accessory type that is used with EMP300-110V and falls under the category of Development Boards, Kits, Programmers.

  • Introduction Date: January 03, 2007
  • Country of Origin: China
  • Status: Obsolete
  • Estimated EOL Date: 2028
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Unique ID: 727483

You May Also Be Interested in

Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess