EN
  • EN
  • DE

STP16CPS05B1R

Part No STP16CPS05B1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100MA 24DIP  /  LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 100mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Base Product Number STP16C
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253388-STP16CPS05B1R
Ultra Librarian 3D Model Ultra Librarian STP16CPS05B1R CAD Model

Description

STP16CPS05B1R - LED Driver from STMicroelectronics

The STP16CPS05B1R is a state-of-the-art LED driver integrated circuit produced by STMicroelectronics, designed to provide a high-quality solution for driving LEDs in a wide array of applications. This device is particularly suitable for LED displays, LED backlighting, and general-purpose LED lighting applications, thanks to its robust feature set and performance.

The STP16CPS05B1R operates as a 16-channel constant current sink driver, meaning it can handle multiple LEDs simultaneously, with each channel providing consistent current to ensure uniform brightness across all connected LEDs. This is especially important in applications where color and brightness consistency are critical, such as in high-definition displays and sophisticated lighting systems.

With an output current programmable between 5 mA and 100 mA, the STP16CPS05B1R allows for precise control over the brightness of the connected LEDs. This wide range of current settings also enables the device to cater to various LED requirements without the need for external resistors, simplifying the design and reducing component count.

Another standout feature of this LED driver is its flexibility. It supports a wide supply voltage range from 3.3V to 5.5V, making it compatible with most common logic levels and allowing for easy integration into various system designs. Additionally, the STP16CPS05B1R is equipped with a serial interface for data input and a clock signal, enabling seamless daisy-chaining of multiple devices for the control of an extended number of LEDs without the need for additional microcontroller pins.

The device also includes error detection features such as LED open-circuit and thermal shutdown protection, which help to ensure the longevity and reliability of the LED system. These features contribute to the prevention of damage to the device and connected components under abnormal conditions.

The STP16CPS05B1R comes in a compact 24-pin TSSOP package, which is ideal for space-constrained applications. Its small footprint, combined with its high performance and reliability, makes it a top choice for designers looking to create efficient and long-lasting LED systems.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess