EN
  • EN
  • DE

PM5320-NGI

Part No PM5320-NGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196CABGA / Telecom IC SONET/SDH 196-CABGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function SONET/SDH
Interface Serial
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-CABGA (15x15)
Base Product Number PM5320
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 277822-PM5320-NGI
Ultra Librarian 3D Model Ultra Librarian PM5320-NGI CAD Model

Description

Microchip Technology's PM5320-NGI Product Overview

The PM5320-NGI by Microchip Technology is a cutting-edge solution designed to meet the rigorous demands of modern networking and communication applications. As a part of Microchip's extensive portfolio of networking products, the PM5320-NGI stands out for its robust feature set and reliable performance that system designers and engineers have come to expect from a leading semiconductor provider.

Key Features

  • High-Speed Connectivity: The PM5320-NGI is engineered to support high-speed data transmission, ensuring efficient and seamless connectivity for network infrastructure.
  • Scalability: With its advanced architecture, the product offers excellent scalability options, allowing systems to grow in line with evolving technological requirements.
  • Energy Efficiency: Energy consumption is a critical concern in today's electronic products. The PM5320-NGI incorporates power-saving features that minimize energy usage without compromising performance.
  • Robust Security: Security is paramount in networking equipment. The PM5320-NGI includes robust security features to protect against unauthorized access and ensure data integrity.
  • Reliability: Microchip Technology's commitment to quality ensures that the PM5320-NGI is a reliable component that can withstand the demands of continuous operation in various environments.

Applications

The PM5320-NGI is versatile and can be integrated into a wide range of applications, including:

  • Enterprise networking systems
  • Data center infrastructure
  • Telecommunications equipment
  • Broadband access networks
  • Wireless infrastructure

Technical Specifications

Microchip Technology provides detailed technical specifications for the PM5320-NGI, ensuring that engineers can design systems that fully leverage its capabilities. Specifications include electrical characteristics, pin configurations, package details, and environmental compliance information.

Support and Resources

Customers of the PM5320-NGI can access Microchip Technology's comprehensive support network, which includes technical documentation, application notes, reference designs, and customer service. This support ensures that users can maximize the potential of the PM5320-NGI in their specific applications.

In summary, the PM5320-NGI from Microchip Technology is a sophisticated networking component that offers high-speed performance, scalability, energy efficiency, and security, making it an ideal choice for a multitude of networking and communication systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.1504 $160.1504
2+ $154.8121 $309.6242
3+ $138.7970 $416.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess