EN
  • EN
  • DE

JANS1N6147A

Part No JANS1N6147A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12.2VWM 22.3VC C AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/516
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12.2V
Voltage - Breakdown (Min) 15.2V
Voltage - Clamping (Max) @ Ipp 22.3V
Current - Peak Pulse (10/1000µs) 67.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case C, Axial
Supplier Device Package C, Axial
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608712-JANS1N6147A
Ultra Librarian 3D Model Ultra Librarian JANS1N6147A CAD Model

Description

The JANS1N6147A is a robust and high-performing diode product from Microchip Technology, designed to meet the stringent requirements of aerospace and military applications. This diode is a testament to Microchip's commitment to providing components that offer reliability and durability in the most challenging environments.

Key Features

  • Voltage Range: The JANS1N6147A is capable of withstanding reverse voltages, making it suitable for high-voltage applications.
  • Current Rating: With a forward current rating, this diode can handle significant current, ensuring stable performance in power regulation tasks.
  • Surge Capability: It features an excellent surge capability, which means it can manage the occasional overvoltage events without failing.
  • High Reliability: The diode is built to meet the requirements of the Joint Army/Navy (JAN) specifications, indicating a high level of reliability and quality assurance.
  • Hermetically Sealed: The package is hermetically sealed, offering protection against moisture and other environmental contaminants, which is crucial for aerospace and military hardware.

Applications

The JANS1N6147A is specifically designed for high-reliability applications where failure is not an option. It is commonly used in:

  • Power supply circuits in satellites and space vehicles
  • Military equipment and vehicles
  • Aerospace instrumentation and avionics
  • High-reliability commercial systems

Quality and Certification

Microchip Technology ensures that the JANS1N6147A diode meets the rigorous standards required for military and aerospace components. It is manufactured and tested to operate effectively under extreme conditions, and its quality is certified to the highest industry standards.

Conclusion

For engineers and designers working on projects that demand the utmost in reliability and performance, the JANS1N6147A from Microchip Technology is an excellent choice. Its robustness, combined with Microchip's reputation for quality, makes it a go-to component for high-stakes applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess