EN
  • EN
  • DE

LTC4441IMSE#PBF

Part No LTC4441IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 6A 1-OUT Non-Inv 10-Pin MSOP EP Tube / IC MOSFET DRIVER N-CH 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 25 V
Logic Voltage - VIL, VIH 1.8V, 2V
Current - Peak Output (Source, Sink) 6A, 6A
Rise / Fall Time (Typ) 13ns, 8ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 784175-LTC4441IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4441IMSE#PBF
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4441IMSE#PBF CAD Model

Description

The LTC4441IMSE#PBF is a robust high voltage, high-speed synchronous N-channel MOSFET driver designed and manufactured by Linear Technology. This driver is specifically engineered to operate in demanding environments that require efficient power conversion and reliable performance. The LTC4441IMSE#PBF is an ideal choice for a variety of applications, including but not limited to, synchronous rectification, active clamping, and high-frequency power supplies.

Key Features

  • High Voltage Capability: The device can handle up to 60V, making it suitable for high voltage applications.
  • High-Speed Operation: Fast switching capabilities with rise and fall times typically under 25ns.
  • Powerful Drive: Capable of driving large gate capacitances with peak output currents of ±1.5A.
  • Adaptive Shoot-Through Protection: Protects against cross-conduction through adaptive dead-time control.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, it ensures reliable performance in extreme conditions.
  • Robust Design: Built-in under-voltage lockout for optimal performance and protection.
  • Flexible Supply Voltage: The driver features an operating supply voltage range from 4V to 15V.

Applications

  • Synchronous Rectification
  • Active Clamp Circuits
  • High-Frequency Power Supplies
  • Isolated Power Supplies
  • Motor Control Systems

Package and Quality

The LTC4441IMSE#PBF comes in a compact 10-pin MSOP package, which is ideal for space-constrained applications. Linear Technology ensures that each device meets their high standards of quality and reliability, providing users with a product that they can trust for their critical applications.

Conclusion

Overall, the LTC4441IMSE#PBF from Linear Technology is a high-performance, versatile MOSFET driver that offers a combination of high voltage capability, speed, and robustness. Whether for industrial, automotive, or telecommunications applications, this driver is designed to meet the needs of engineers requiring efficient and reliable power control solutions.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1057 $50.5368
58+ $1.7277 $100.2066
90+ $1.6737 $150.6330
124+ $1.6198 $200.8552
160+ $1.5658 $250.5280
214+ $1.4038 $300.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess