EN
  • EN
  • DE

TAS5534DGGR

Part No TAS5534DGGR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 997397-TAS5534DGGR
Ultra Librarian 3D Model Ultra Librarian TAS5534DGGR CAD Model

Description

The TAS5534DGGR, crafted by the renowned Texas Instruments, is a state-of-the-art digital audio PWM processor that stands out in the realm of high-fidelity audio systems. This cutting-edge integrated circuit is designed to provide an exceptional audio experience for a wide range of applications, from home theater systems to professional audio equipment.

Key Features

  • High-Performance Audio Processing: The TAS5534DGGR boasts an advanced digital signal processing (DSP) core that delivers high-quality audio with a sample rate of up to 192 kHz, ensuring crystal-clear sound reproduction.
  • Efficient Class-D Operation: As a Class-D audio amplifier, it provides efficient power conversion, reducing heat dissipation and power loss, which makes it an ideal choice for energy-sensitive applications.
  • Multiple Output Configurations: This versatile IC supports various output configurations, including mono, stereo, and multi-channel setups, providing flexibility for different audio system designs.
  • PurePath™ Digital Technology: Incorporating Texas Instruments' exclusive PurePath™ technology, the TAS5534DGGR ensures minimal signal distortion and noise, offering a pure and unadulterated audio experience.
  • Integrated Feedback: The inclusion of integrated feedback improves performance by minimizing output error, thus enhancing the overall sound quality.

Applications

The TAS5534DGGR is adept at powering a multitude of audio applications, making it a top choice for designers who demand high-quality sound:

  • Home Theater Receivers
  • Digital TV Sound Bars
  • Professional Audio Systems
  • Active Speakers and Subwoofers

Technical Specifications

With its advanced technical specifications, the TAS5534DGGR is engineered to meet the rigorous demands of modern audio systems:

  • Supply Voltage Range: 10.8 V to 13.2 V
  • Thermal Dissipation: PowerPAD™ package for enhanced thermal performance
  • Interface: I²S, TDM, and High-Speed SPI for audio data and device control
  • Package: 56-TSSOP (HTSSOP) with exposed thermal pad for improved heat dissipation

Conclusion

For audio professionals and enthusiasts alike, the TAS5534DGGR from Texas Instruments represents the pinnacle of digital audio processing. Its combination of high-fidelity sound, efficient operation, and flexible output configurations make it a superior choice for any high-end audio application.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9950 $57.9900
5+ $23.7908 $118.9540
7+ $23.0474 $161.3318
9+ $22.3039 $200.7351
12+ $21.5604 $258.7248
16+ $19.3300 $309.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,523 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess