EN
  • EN
  • DE

TM4E1111E6ZRBE0

Part No TM4E1111E6ZRBE0
Manufacturer Texas Instruments
Catalog Unclassified
Description IC SENSOR FUSION MOD 157BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Tray
Product Status Obsolete
Base Product Number TM4E11
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341787-TM4E1111E6ZRBE0
Ultra Librarian 3D Model Ultra Librarian TM4E1111E6ZRBE0 CAD Model

Description

The TM4E1111E6ZRBE0 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and advanced features tailored for industrial applications. This powerful MCU is part of the Tiva™ C Series, which is designed to provide a broad range of communication capabilities, alongside an impressive array of peripherals and a powerful ARM® Cortex®-M4 core.

Key Features

  • Core: ARM® Cortex®-M4 with floating-point unit (FPU) operating at up to 120 MHz, providing efficient processing for both integer and floating-point operations.
  • Memory: Generous on-chip memory including Flash and SRAM to accommodate complex applications and algorithms.
  • Communication: A variety of communication interfaces such as USB, CAN, I2C, SPI, and UARTs, enabling versatile connectivity options for different industrial protocols and systems.
  • Timers and PWM: Multiple timers, including general-purpose timers, wide timers, and PWM modules for precise timing operations and motor control.
  • Analog: Integrated analog-to-digital converters (ADCs) and analog comparators to interface with sensors and other analog signals.
  • Security: Advanced security features to ensure data protection and secure communication in critical applications.
  • Temperature Range: Industrial temperature range to withstand harsh operating environments.
  • Package: Available in a space-saving LQFP package that is ideal for compact and integrated designs.

Applications

The TM4E1111E6ZRBE0 is optimized for a wide range of applications, particularly in the industrial sector. It is well-suited for:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Internet of Things (IoT) devices
  • Home and building automation
  • Medical equipment
  • Embedded audio and voice recognition

With its combination of performance, connectivity, and reliability, the TM4E1111E6ZRBE0 MCU from Texas Instruments is a strategic choice for developers looking to create sophisticated and durable industrial systems.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess