EN
  • EN
  • DE

D80YK113DPTP400

Part No D80YK113DPTP400
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1342752-D80YK113DPTP400
Ultra Librarian 3D Model Ultra Librarian D80YK113DPTP400 CAD Model

Description

The Texas Instruments D80YK113DPTP400 is a state-of-the-art integrated circuit designed for high-performance applications that require efficient power management and reliable operation. This advanced component is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • High Efficiency: The D80YK113DPTP400 is engineered to provide optimal power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Robust Thermal Management: With an advanced thermal design, this product ensures stable operation even under high temperature conditions, making it suitable for industrial and automotive applications.
  • Flexible Integration: This component is designed with versatility in mind, allowing for seamless integration into a variety of circuit designs and product platforms.
  • Durable Construction: Manufactured using Texas Instruments' rigorous quality control standards, the D80YK113DPTP400 boasts a construction that ensures longevity and reliability.

Applications

The versatility of the D80YK113DPTP400 makes it an ideal choice for a broad range of applications. It is particularly well-suited for use in:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Renewable energy systems

Technical Specifications

The technical specifications of the D80YK113DPTP400 reflect its capability to handle demanding power management tasks with ease. Key specifications include:

  • Input Voltage Range: Specify the range
  • Output Voltage Range: Specify the range
  • Switching Frequency: Specify the frequency
  • Operating Temperature Range: Specify the range
  • Package Type: Specify the type

With the D80YK113DPTP400, Texas Instruments provides a solution that meets the needs of today's high-performance electronic devices. It is a testament to their leadership in the field of power management technology.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess