EN
  • EN
  • DE

TPS9110IPWR

Part No TPS9110IPWR
Manufacturer Texas Instruments
Catalog Unclassified
Description CELLULAR SUBSCRIBER TERMINAL PWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TPS911
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1341697-TPS9110IPWR
Ultra Librarian 3D Model Ultra Librarian TPS9110IPWR CAD Model

Description

The Texas Instruments TPS9110IPWR is a highly integrated power management IC designed to meet the needs of various electronic applications. This versatile component is part of TI's extensive range of power management solutions, known for their reliability and performance.

Key Features

  • Wide Input Voltage Range: The TPS9110IPWR operates over a broad input voltage spectrum, making it suitable for a variety of power sources and systems.
  • High Efficiency: With an emphasis on power conservation, this IC ensures efficient operation, leading to extended battery life in portable devices and reduced heat dissipation.
  • Adjustable Output Voltage: Users can configure the output voltage to match specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes thermal shutdown features to protect against overheating, ensuring long-term reliability and safety.
  • Low Dropout: The low dropout voltage minimizes power loss when the input voltage is close to the output voltage, further enhancing efficiency.

Applications

The TPS9110IPWR is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Power Supply Modules
  • Embedded Systems
  • Networking Equipment

Product Specifications

The TPS9110IPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its performance specifications are tailored to provide stable and reliable power delivery for your electronic projects.

Quality and Support

As with all Texas Instruments products, the TPS9110IPWR is manufactured to high-quality standards, ensuring that you receive a product that performs as expected. Additionally, TI provides comprehensive technical support and documentation, making integration into your design a seamless process.

You May Also Be Interested in

NXP / Nexperia
150KPA HORIZON
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess