EN
  • EN
  • DE

EVM-LEADLESS1

Part No EVM-LEADLESS1
Manufacturer Texas Instruments
Catalog Unclassified
Description EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Adapter, Breakout Boards
Mfr Texas Instruments
Package Box
Proto Board Type SMD to DIP
Base Product Number EVM-LEADLESS1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342374-EVM-LEADLESS1
Ultra Librarian 3D Model Ultra Librarian EVM-LEADLESS1 CAD Model

Description

The EVM-LEADLESS1 from Texas Instruments is a cutting-edge evaluation module designed for engineers and developers who require a reliable platform to test and analyze the performance of leadless integrated circuits. This versatile evaluation module is specifically tailored to accommodate a wide range of leadless packages, including DSBGA, WSON, and other similar formats, making it an essential tool for rapid prototyping and design validation.

Key Features

  • Compatibility: The EVM-LEADLESS1 supports various leadless package types, offering flexibility for different application requirements.
  • High Precision: Engineered for accuracy, the module facilitates precise measurements, ensuring that developers can trust the data they gather during testing.
  • Easy to Use: With a user-friendly interface, the EVM-LEADLESS1 allows for quick setup and easy operation, streamlining the development process.
  • Durable Construction: Built with high-quality materials, the module is designed for durability, able to withstand the rigors of continuous use in a lab environment.

Applications

The EVM-LEADLESS1 is ideally suited for a variety of applications, including but not limited to:

  • Power management testing
  • Signal processing analysis
  • Consumer electronics development
  • Automotive system evaluation
  • Industrial control system prototyping

Technical Specifications

The EVM-LEADLESS1 boasts an array of technical specifications that make it a robust choice for professionals:

  • Support for multiple leadless package sizes
  • High-quality PCB material for signal integrity
  • Standardized connectors for easy interfacing
  • Robust design for extended lifespan

Conclusion

In conclusion, the EVM-LEADLESS1 from Texas Instruments stands out as an invaluable tool for developers looking to streamline their IC evaluation process. With its broad compatibility, precision performance, and ease of use, this evaluation module is a top-tier solution for advancing leadless package technology development. Whether for power management, signal processing, or any other application, the EVM-LEADLESS1 is engineered to help innovators bring their electronic designs to life with confidence.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess