EN
  • EN
  • DE

HA2L-M1C67-A

Part No HA2L-M1C67-A
Manufacturer IDEC
Catalog Unclassified
Description 16MM PUSHBUTTON ILLUMINATED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Standard Package 1
California Prop 65 Warning Information
Win Source Part Number 1341289-HA2L-M1C67-A
Ultra Librarian 3D Model Ultra Librarian HA2L-M1C67-A CAD Model

Description

The IDEC HA2L-M1C67-A is a type of illuminated pushbutton switch. These switches are designed for use in control panels, machinery, and various industrial applications where clear indication of the switch's status is necessary. IDEC is a well-known manufacturer of industrial automation and control products, and their illuminated pushbuttons are known for their reliability and durability.

Applications

  • Control Panels: Used extensively in control panels for machinery, equipment, and industrial processes, providing operators with clear visual feedback on the status of various functions.
  • Industrial Machinery: Integrated into industrial machinery for start, stop, emergency stop, and other critical functions, with illumination indicating the active state.
  • Automation Systems: Employed in automated systems for operator interfaces, allowing users to easily control and monitor the system's operation.
  • Transportation: Used in transportation systems, such as trains and buses, for passenger controls and signaling.
  • Medical Equipment: Incorporated into medical devices and equipment for critical control functions, ensuring clear indication of operation.

Features

  • Illuminated Button: Features an integrated LED or incandescent lamp to provide visual indication of the switch's status.
  • Momentary or Maintained Action: Available in both momentary (button returns to its original position when released) and maintained (button stays in the pressed position until pressed again) action types.
  • Durable Construction: Built with robust materials to withstand harsh industrial environments, including resistance to dust, water, and vibration.
  • Variety of Colors: Available in various colors for the button and illumination, allowing for easy identification and customization.
  • Easy Installation: Designed for easy mounting and wiring, typically with screw terminals or quick-connect terminals.

Benefits

  • Clear Status Indication: The illumination provides immediate visual feedback on the switch's status, reducing the risk of errors and improving efficiency.
  • Improved Operator Safety: The clear indication of switch status enhances operator safety by preventing accidental activation or deactivation of equipment.
  • Enhanced Reliability: The durable construction ensures reliable performance in demanding industrial environments, minimizing downtime and maintenance costs.
  • Easy to Use: The simple and intuitive design makes the switches easy to operate and understand, even for untrained personnel.
  • Versatile Application: Suitable for a wide range of applications due to the variety of available options, including different colors, actions, and contact configurations.

Additional Details

The HA2L-M1C67-A likely utilizes a 22mm mounting hole, a common standard for industrial control panels. Contact configurations can vary, and often specify Normally Open (NO) and Normally Closed (NC) contacts. The switch is rated for specific voltage and current levels, indicated by its specifications. The illumination source (LED or incandescent) affects power consumption and lifespan. IP ratings (e.g., IP65) determine the level of protection against dust and water ingress. Terminal types also vary, influencing ease of wiring. The switch materials are chosen for durability and resistance to environmental factors.

You May Also Be Interested in

ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess