EN
  • EN
  • DE

HA2L-M1C64-A

Part No HA2L-M1C64-A
Manufacturer IDEC
Catalog Unclassified
Description 16MM PUSHBUTTON ILLUMINATED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Standard Package 1
California Prop 65 Warning Information
Win Source Part Number 1341292-HA2L-M1C64-A
Ultra Librarian 3D Model Ultra Librarian HA2L-M1C64-A CAD Model

Description

The HA2L-M1C64-A is a Harmony series push-in terminal block manufactured by IDEC. This terminal block is designed for easy and reliable wiring connections in industrial control panels and other electrical applications. It features a push-in connection method, which allows for quick and tool-less wire insertion.

Applications:

  • Industrial Control Panels
  • Power Distribution Systems
  • Machine Automation
  • Building Automation
  • Process Control Systems

Features:

  • Push-In Connection: Provides fast and easy wire insertion without the need for tools.
  • Vibration Resistance: Designed to withstand vibration and shock in industrial environments.
  • Compact Design: Small footprint for efficient use of panel space.
  • Clear Marking: Easy to identify terminal positions.
  • High Reliability: Ensures a secure and long-lasting connection.

Benefits:

  • Reduced Wiring Time: Push-in connection simplifies and speeds up the wiring process.
  • Improved Safety: Secure connection minimizes the risk of loose wires and electrical faults.
  • Increased Efficiency: Streamlines panel assembly and maintenance.
  • Space Saving: Compact design allows for higher density wiring.
  • Long-Term Reliability: Ensures consistent performance over time.

The HA2L-M1C64-A is typically made of a durable plastic material and is designed to accommodate a specific wire gauge range. It often includes test points for easy circuit testing and troubleshooting. Its specifications, such as voltage and current ratings, vary by model, so it's important to consult the product datasheet for specific details. It is a key component in ensuring efficient and dependable electrical connections in various automation systems.

You May Also Be Interested in

Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess