EN
  • EN
  • DE

SN74ABT162601DLR

Part No SN74ABT162601DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 029638-SN74ABT162601DLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT162601DLR CAD Model

Description

The SN74ABT162601DLR is a high-performance integrated circuit (IC) from Texas Instruments, a global semiconductor design and manufacturing company.

  • Product Type: 26-Bit Universal Bus Transceiver
  • Output Type: 3-State Outputs
  • Control: Output-Enable (OE) input
  • Voltage Range: 4.5V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Package: SSOP package
  • Latch-up performance: exceeding 250mA per JESD 17
  • ESD protection: exceeding 2000 V per MIL-STD-883, Method 3015
  • Control Input: direction control input (DIR)

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess