EN
  • EN
  • DE

JANS1N4106UR-1

Part No JANS1N4106UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE  /  Zener Diode 12 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 9.2 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting SMD (SMT)
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1022679-JANS1N4106UR-1
Ultra Librarian 3D Model Ultra Librarian JANS1N4106UR-1 CAD Model

Description

The JANS1N4106UR-1 is a high-reliability Zener voltage regulator diode, meticulously manufactured by Microchip Technology, designed to offer precise voltage regulation for a wide array of electronic applications. This component is specifically engineered to meet the stringent requirements of aerospace and military applications, ensuring both performance and durability under extreme conditions.

Key Features

  • Nominal Zener Voltage: The JANS1N4106UR-1 provides a nominal Zener voltage of 6.8 volts, which is ideal for a range of circuit stabilization tasks.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this Zener diode can handle significant energy without compromising its functionality or reliability.
  • Tolerance: It boasts a tight voltage tolerance, which is critical for applications that demand high voltage precision.
  • Operating Temperature: The diode operates effectively within a wide temperature range, making it suitable for harsh environments.
  • Package: The JANS1N4106UR-1 comes in a compact, surface-mount MELF package which allows for efficient space utilization on printed circuit boards.
  • Quality Standards: This product is certified to meet the Joint Army/Navy (JAN) quality level, one of the highest standards for electronic components used in military and aerospace industries.

Applications

The JANS1N4106UR-1 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Protection circuits
  • Reference elements in precision circuitry
  • Aerospace and defense electronics

Ordering Information

To purchase or obtain more information about the JANS1N4106UR-1 Zener diode, customers can visit Microchip Technology's official website or contact authorized distributors. The product is available with different options for packaging and quantity, catering to the specific needs of each project.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess