EN
  • EN
  • DE

SN74ALVCHR16269AVR

Part No SN74ALVCHR16269AVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tape & Reel
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74ALVCH
Other Names -74ALVCHR16269AVRG4,-296-6290-1,-74ALVCHR16269AVRG4R,-SN74ALVCHR16269AVRR,296-6290-6,296-6290-1,-74ALVCHR16269AVRE4R,296-6290-2,-296-6290-1,-74ALVCHR16269AVRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255950-SN74ALVCHR16269AVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16269AVR CAD Model

Description

The SN74ALVCHR16269AVR from Texas Instruments is a high-performance, 12-bit to 24-bit registered bus exchanger designed to facilitate seamless data exchange and buffering in advanced computer and telecommunication systems. This integrated circuit is part of TI's advanced high-speed CMOS family, offering both the speed and edge required for modern digital applications.

Key Features

  • High-Speed Operation: With its ALVC (Advanced Low-Voltage CMOS) technology, this device provides high-speed operation while maintaining low power consumption.
  • Wide Bus Interface: The SN74ALVCHR16269AVR can handle bus widths from 12 bits to 24 bits, making it highly versatile for different system requirements.
  • Edge-Rate Control Circuitry: This feature minimizes signal overshoot and undershoot, ensuring improved signal integrity on the bus lines.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying board design and reducing overall component count.
  • 3-State Outputs: The device features 3-state outputs to facilitate connection to a common bus, allowing for multiple peripherals to share the same bus lines without interference.

Applications

The SN74ALVCHR16269AVR is ideal for a wide range of applications, including:

  • Data communication and networking equipment
  • High-speed data acquisition systems
  • Server and enterprise infrastructure
  • Signal buffering and bus exchange in multiprocessor systems

Technical Specifications

  • Supply Voltage (Vcc): 2.3V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: Available in a variety of package types, including TSSOP (Thin Shrink Small Outline Package).
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

With its robust feature set and compliance with industrial standards, the SN74ALVCHR16269AVR registered bus exchanger is a reliable choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $2.6115
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636
IDT, Integrated Device Technology Inc
Lowest to $0.9390
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess