EN
  • EN
  • DE

TIR1000PWR

Part No TIR1000PWR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032193-TIR1000PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIR1000PWR CAD Model

Description

The TIR1000PWR is a sophisticated interface IC designed by Texas Instruments, renowned for their innovation in semiconductor technology. This particular product is part of the TIR family, which is well-regarded for its performance in serial communication applications. The TIR1000PWR is specifically tailored for systems that require efficient infrared (IR) communication capabilities.

Key Features

  • Integrated SIR ENDEC: The device includes a built-in standard infrared (SIR) encoder and decoder, which supports data formats as specified by the IrDA standards.
  • Low Power Consumption: It is designed for low-power operation, making it ideal for battery-powered devices where power efficiency is a critical consideration.
  • Flexible Baud Rates: The TIR1000PWR can support a wide range of baud rates, ensuring compatibility with various communication protocols and enabling versatile use in different applications.
  • Versatile Interface: This IC can interface with a variety of microprocessors or microcontrollers, offering a UART or an IrDA SIR interface, which simplifies integration into existing designs.

Applications

The versatility of the TIR1000PWR makes it suitable for a wide array of applications. It is commonly used in devices that require short-range, line-of-sight infrared data communication, such as:

  • Wireless personal area networks (PANs)
  • Portable consumer devices like cameras and printers
  • Mobile phones and PDAs
  • Medical equipment
  • Point-of-sale terminals

Technical Specifications

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, ensuring a compact footprint on the PCB. It operates over a supply voltage range of 2.7V to 5.5V, accommodating various power supply standards. The TIR1000PWR also features an industrial temperature range, making it reliable in diverse operating environments.

Conclusion

Texas Instruments' TIR1000PWR is a high-performance IR communication IC that combines functionality and efficiency, making it an excellent choice for developers looking to implement IR data communication in their products. Its ease of use, low power consumption, and broad application scope make it a versatile component for a multitude of IR communication needs.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $30.6950
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Asahi Kasei Microsystems
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess