EN
  • EN
  • DE

SN74ALVCHR16601LR

Part No SN74ALVCHR16601LR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tape & Reel
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCHR16601
Other Names -74ALVCHR16601LRG4R,-296-6292-1,296-6292-2R,-296-6292-1,TEXTISSN74ALVCHR16601LR,74ALVCHR16601LRG4,-74ALVCHR16601LRG4,296-SN74ALVCHR16601LRTR,296-6292-1,296-6292-6,296-6292-6R,296-SN74ALVCHR16601LRDKR,296-6292-1R,296-6292-2,74ALVCHR16601LRG4,296-6292-2,-296-6292-1R,2156-SN74ALVCHR16601LR,296-6292-6,296-6292-1,-SN74ALVCHR16601LRR,296-SN74ALVCHR16601LRCT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255951-SN74ALVCHR16601LR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16601LR CAD Model

Description

SN74ALVCHR16601LR Universal Bus Transceiver from Texas Instruments

The SN74ALVCHR16601LR is a high-performance, universal bus transceiver featuring a 16-bit bidirectional data bus and a 1-bit directional (active-low) control input (DIR). Manufactured by Texas Instruments, this device is part of their advanced line of products designed to provide optimal solutions for data transfer and communication in complex digital systems.

Constructed with an advanced BiCMOS technology, the SN74ALVCHR16601LR is capable of operating with a 3.3V supply, making it suitable for interfacing with low-voltage logic while maintaining 5V tolerant I/Os. This ensures compatibility with mixed-voltage systems and provides a buffer between different voltage domains.

The device features two distinct operational modes: transparent mode and latched mode. In transparent mode, data flows through the transceiver as soon as it is input, allowing for real-time communication. In latched mode, data is held within the internal registers, providing data storage and giving system designers control over data flow timing. The direction of data flow is determined by the state of the DIR input, which is active-low.

One of the key advantages of the SN74ALVCHR16601LR is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature helps to simplify PCB design and reduce component count. Additionally, the device supports live insertion and removal, ensuring minimal disruption to the bus when modules are added or removed.

The SN74ALVCHR16601LR is available in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while enabling efficient thermal dissipation. It is ideal for a wide range of applications, including telecommunications, computing, networking, and data acquisition systems.

For designers and engineers looking for a reliable and versatile bus transceiver capable of bridging different voltage domains and providing robust data communication, the SN74ALVCHR16601LR from Texas Instruments is an excellent choice. Its advanced features and proven performance make it a key component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $7.4004
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess