EN
  • EN
  • DE

TL16C550CIFN

Part No TL16C550CIFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 032329-TL16C550CIFN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550CIFN CAD Model

Description

The TL16C550CIFN is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to meet the communication requirements of embedded systems. This integrated circuit provides enhanced UART functions with a 16-byte FIFO to significantly reduce the load on the system's CPU. It is well-suited for high-speed serial data communication in a variety of applications, including industrial control, point-of-sale systems, and networking.

Key Features

  • High Data Throughput: The TL16C550CIFN supports baud rates up to 1.5 Mbps, which allows for rapid data transfer, making it an ideal choice for applications that require high-speed data exchange.
  • 16-Byte FIFO: The FIFO buffers for both transmit and receive ensure smooth data flow and reduce the risk of data overrun or underrun, thus improving the efficiency of the system.
  • Programmable Baud Rate Generator: The device allows precise selection of baud rates, enabling it to be used with a wide range of peripherals and networks.
  • Automatic Hardware and Software Flow Control: These features help prevent data loss during high-speed communication and improve reliability.
  • Flexible Character Formatting: Supports 5-, 6-, 7-, or 8-bit characters, 1, 1.5, or 2 stop bits, and even or odd parity, thus ensuring compatibility with a variety of communication protocols.
  • Modem Control Functions: Includes fully programmable modem control outputs and status signal inputs, which allow for better management of modem interfaces.
  • Low Power Consumption: The device is designed for low power operation, which makes it suitable for power-sensitive applications.

Applications

The TL16C550CIFN's versatility makes it suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Computer peripheral interfacing
  • Telecommunication systems

Package and Quality

The TL16C550CIFN comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package that is both durable and suitable for surface mount technology. The device is manufactured to Texas Instruments' high-quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2125 $56.0625
11+ $9.2000 $101.2000
17+ $8.9125 $151.5125
24+ $8.6250 $207.0000
30+ $8.3375 $250.1250
41+ $7.4750 $306.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,055 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess