EN
  • EN
  • DE

MIXA40WB1200TED

Part No MIXA40WB1200TED
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 60A 195W E2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Package Box
Product Status Active
IGBT Type PT
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 60 A
Power - Max 195 W
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 35A
Current - Collector Cutoff (Max) 2.1 mA
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case E2
Supplier Device Package E2
Base Product Number MIXA40
Standard Package 6 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 846782-MIXA40WB1200TED
Ultra Librarian 3D Model Ultra Librarian MIXA40WB1200TED CAD Model

Description

The MIXA40WB1200TED is an IGBT Module designed for use in Discrete Semiconductor Products, specifically in Transistors - IGBTs - IGBT Modules.

  • Power - Max: 195 W
  • Voltage - Collector Emitter Breakdown (Max): 1200 V
  • Current - Collector (Ic) (Max): 60 A
  • Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 35A
  • Configuration: Three Phase Inverter with Brake
  • Mounting Type: Chassis Mount

You May Also Be Interested in

Powerex Inc.
IGBT MOD 600V 400A 1500W
Lowest to $103.3334
Powerex Inc.
IGBT MOD 1200V 400A 1600W
Lowest to $77.3169
Powerex Inc.
IGBT MOD 1200V 200A 1500W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Lowest to $181.3304
Powerex Inc.
IGBT MOD 1200V 100A 620W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 100A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 400A 2800W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 200A 1130W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.6574 $192.6574
2+ $172.7273 $345.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess