EN
  • EN
  • DE

SN74SSTL16837ADGGR

Part No SN74SSTL16837ADGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 20BIT 64TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74SSTL
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 20-Bit
Current - Output High, Low 20mA, 20mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 74SSTL16837
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934652-SN74SSTL16837ADGGR
Ultra Librarian 3D Model Ultra Librarian SN74SSTL16837ADGGR CAD Model

Description

The SN74SSTL16837ADGGR is a high-performance, 20-bit universal bus driver designed by Texas Instruments. It is part of the SSTL (Stub Series Terminated Logic) family, which is specifically tailored for high-speed memory interface applications. This integrated circuit is essential for systems that require low-voltage, high-speed data transfer and interfacing, making it a perfect choice for advanced computing and high-speed communication systems.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which allows for high-speed operation while maintaining low power consumption.
  • Compatibility: It is compatible with SSTL_2 standards and is designed to operate with a 2.5 V supply, ensuring reliable performance in SSTL applications.
  • Performance: The SN74SSTL16837ADGGR provides high-speed data transfer rates, which is critical for modern, high-performance computing environments.
  • Output Structure: It features 20-bit bus drivers with 3-state outputs, which allow for connection to a bus or data transmission lines with the ability to disable the output and prevent data conflicts.
  • Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, which offers a compact footprint suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and stability across various operating conditions.

Applications

The SN74SSTL16837ADGGR is versatile and can be used in a variety of applications, including:

  • High-speed memory interfaces
  • Server and workstation memory modules
  • Telecommunication infrastructure
  • Networking equipment
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74SSTL16837ADGGR is no exception. The device is rigorously tested to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $9.2516
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess