EN
  • EN
  • DE

CVMEH22501AIDGGREP

Part No CVMEH22501AIDGGREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC UNIVERSAL BUS TXRX 48TSSOP  /  Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74VMEH
Package Tape & Reel
Logic Type Universal Bus Transceiver
Number of Circuits 8-Bit and Dual 1-Bit
Current - Output High, Low 12mA, 12mA; 48mA, 64mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number CVMEH22501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22148-2,V62/05606-01XE,296-22148-1,-V62/05606-01XE-NDR,296-22148-6-NDR,296-22148-1-NDR,TEXTISCVMEH22501AIDGGREP,-CVMEH22501AIDGGREP-NDR,2156-CVMEH22501AIDGGREP,-296-22148-1,-V62/05606-01XE,-296-22148-1-ND,296-22148-2-NDR,-296-22148-1-NDR,296-22148-6
Standard Package 2,000
Win Source Part Number 1218581-CVMEH22501AIDGGREP
Ultra Librarian 3D Model Ultra Librarian CVMEH22501AIDGGREP CAD Model

Description

Texas Instruments presents the CVMEH22501AIDGGREP, a state-of-the-art integrated circuit designed for high-performance applications. This product is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • High Precision: The CVMEH22501AIDGGREP offers exceptional accuracy and stability, making it ideal for sensitive electronic applications where precision is paramount.
  • Robust Design: Engineered to withstand harsh conditions, this IC is built to deliver reliable performance under a wide range of environmental stresses.
  • Energy Efficient: With power conservation in mind, the device operates with minimal power consumption, extending battery life in portable applications and reducing energy costs in stationary installations.
  • Advanced Technology: Incorporating the latest advancements in circuit design, this product provides superior functionality and integration capabilities.
  • Compact Form Factor: The small footprint of the CVMEH22501AIDGGREP allows for high-density mounting, which is crucial for modern compact electronic assemblies.

Applications

The versatility of the CVMEH22501AIDGGREP makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Quality and Reliability

Texas Instruments is renowned for its rigorous quality control and the CVMEH22501AIDGGREP is no exception. Each unit undergoes stringent testing to ensure it meets the highest standards of reliability and performance.

Support and Resources

Customers can access a wealth of resources including datasheets, technical documentation, application notes, and design tools through the Texas Instruments website. Additionally, TI's customer support team is available to assist with any product-related inquiries or technical challenges.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9273 $53.7819
7+ $14.7096 $102.9672
11+ $14.2499 $156.7489
15+ $13.7902 $206.8530
19+ $13.3306 $253.2814
26+ $11.9515 $310.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess