EN
  • EN
  • DE

CAT28C16AW-20

Part No CAT28C16AW-20
Manufacturer ON Semiconductor
Catalog Memory
Description EEPROM Parallel 16K-Bit 2K x 8 5V 24-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Case / Package SOIC
Density 16 kb
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Memory Type EEPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 35 mA
Number of Pins 24
Operating Supply Voltage 5 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1183139-CAT28C16AW-20
Categories Memory
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C16AW-20 CAD Model

Description

ON Semiconductor CAT28C16AW-20 EEPROM

The CAT28C16AW-20 is a high-performance, 16-Kilobit Parallel EEPROM integrated circuit brought to you by ON Semiconductor. This robust memory component is designed for applications requiring fast and reliable data storage and retrieval with a non-volatile memory solution. The device features a 16Kb (2K x 8) memory array, making it a suitable choice for a broad range of computing, industrial, and consumer applications.

Key Features

  • High-Speed Operation: The CAT28C16AW-20 boasts a fast access time of 200 ns, allowing for quick read and write operations, which is critical for performance-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM operates with a low power consumption, making it ideal for battery-operated devices.
  • Extended Temperature Range: This device is operational across an extended temperature range, ensuring reliability and stability in varying environmental conditions.
  • Software Data Protection: A comprehensive software data protection mechanism is in place to prevent inadvertent writes, thereby securing your data integrity.
  • Endurance: The CAT28C16AW-20 offers an excellent endurance of 1,000,000 program/erase cycles, ensuring a long operational lifespan.
  • Data Retention: With a data retention period of 100 years, you can trust this EEPROM to maintain your data over extensive periods without power.

Applications

The versatility of the CAT28C16AW-20 makes it suitable for a wide variety of applications that require a reliable and durable non-volatile memory. These include:

  • Microcontroller-based systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Portable devices
  • Telecommunication systems

Technical Specifications

The CAT28C16AW-20 comes in a 24-pin DIP, PLCC, or SOIC package, providing flexibility for different PCB layouts and designs. It operates on a single 5V power supply, which is typical for many logic and memory circuits, and its write protection feature ensures the security of your data during power transitions.

In summary, the CAT28C16AW-20 from ON Semiconductor is a reliable, high-speed EEPROM, perfect for applications where data integrity and endurance are of paramount importance.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess