EN
  • EN
  • DE

SN74GTL16612DGGR

Part No SN74GTL16612DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74GTL
Package Tape & Reel
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74GTL16612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -74GTL16612DGGRE4,-74GTL16612DGGRG4,-74GTL16612DGGRG4-NDR,74GTL16612DGGRE4-ND,-296-9808-1,74GTL16612DGGRG4-ND,2156-SN74GTL16612DGGR,TEXTISSN74GTL16612DGGR,-74GTL16612DGGRE4-NDR,296-9808-6,74GTL16612DGGRE4,74GTL16612DGGRG4,296-9808-1,296-9808-2,-SN74GTL16612DGGR-NDR,-296-9808-1-ND
Standard Package 2,000
Win Source Part Number 1190045-SN74GTL16612DGGR
Ultra Librarian 3D Model Ultra Librarian SN74GTL16612DGGR CAD Model

Description

Product Overview: SN74GTL16612DGGR

The SN74GTL16612DGGR is a high-performance, 18-bit universal bus transceiver from Texas Instruments, designed to provide seamless data communication in complex digital systems. This device operates on a 3.3V supply and is a part of the GTL/GTL+ family, which is known for its ability to interface with different logic levels, making it ideal for mixed-voltage applications.

Key Features

  • Versatile Voltage Compatibility: The device features a wide voltage range, supporting 3.3V GTL/GTL+ signaling with the capability to interface with 5V TTL signals.
  • High-Speed Data Transfer: The SN74GTL16612DGGR is built for speed, enabling swift data transmission that is crucial for high-performance computing and communication systems.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, with a low-power design that reduces the overall power consumption of the system.
  • Robust Protection: It includes integrated bus-hold circuitry, which prevents floating inputs and ensures stable operation, and also has over-voltage tolerant I/O pins for additional protection.

Applications

The SN74GTL16612DGGR is highly adaptable and can be used in a variety of applications. It is particularly well-suited for:

  • Server and workstation motherboards
  • Networking equipment such as routers and switches
  • Data communication systems
  • Signal bridging between different voltage domains

Product Specifications

The device comes in a 56-pin TSSOP (DGGR) package, providing a compact solution for space-constrained applications. It supports a wide operating temperature range, ensuring reliability and performance under varying environmental conditions.

Ordering and Packaging

When ordering the SN74GTL16612DGGR, it is important to take note of the packaging and quantity to ensure proper delivery and handling. Texas Instruments provides this product in tubes or tape and reel options suitable for different manufacturing requirements.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for guidance in integrating the SN74GTL16612DGGR into their designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess