EN
  • EN
  • DE

MSP430F1481IPMR

Part No MSP430F1481IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 48KB (48K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1227282-MSP430F1481IPMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F148
Introduction Date February 10, 2010
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F1481IPMR CAD Model

Description

The MSP430F1481IPMR is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is a part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430F1481IPMR is ideal for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • CPU: 16-bit RISC architecture that offers a balanced combination of speed and power efficiency, operating at a frequency of up to 16 MHz.
  • Memory: Equipped with 48KB of programmable flash memory and 2KB of RAM, providing ample space for complex applications and data storage.
  • Digital I/O: Includes 48 programmable input/output pins, which allows for flexible interfacing with a wide range of peripherals and sensors.
  • Analog Features: Boasts a 12-bit analog-to-digital converter (ADC) with 8 channels, enabling precise measurement of analog signals.
  • Timers: Contains multiple 16-bit timers that support PWM, capture/compare, and interval timing, which are essential for real-time control tasks.
  • Communication: Offers a variety of serial communication options including USART, SPI, and I2C, making it easy to connect to other microcontrollers, sensors, and modules.
  • Supply Voltage: Operates within a supply voltage range of 1.8V to 3.6V, suitable for low-voltage applications.
  • Package: Available in a 64-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained designs.

Applications

The MSP430F1481IPMR is a versatile microcontroller that can be used in a variety of applications, such as:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Industrial control systems
  • Smart meters and home automation

Conclusion

With its robust set of features and low-power operation, the MSP430F1481IPMR from Texas Instruments stands out as a top choice for developers looking to create efficient and reliable embedded systems. Whether it's for consumer electronics or industrial applications, this microcontroller provides the flexibility and performance needed to meet the demands of modern technology.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7941 $52.1469
22+ $4.7541 $104.5902
33+ $4.6055 $151.9815
45+ $4.4570 $200.5650
59+ $4.3084 $254.1956
78+ $3.8627 $301.2906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess