EN
  • EN
  • DE

TPA1517NE

Part No TPA1517NE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W STER 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 20
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Operating Supply Voltage 9.5 V ~ 18 V
Features Mute Standby Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 20-PDIP
Package 20-DIP (0.300" 7.62mm)
Catalog Class AB Amplifier
Win Source Part Number 083737-TPA1517NE
Family Name TPA1517
Introduction Date April 20, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA1517NE CAD Model

Description

The TPA1517NE from Texas Instruments is a high-fidelity audio power amplifier designed to deliver outstanding sound quality for a wide range of consumer electronics. This integrated circuit is capable of driving stereo speakers with an impressive level of clarity and richness, making it an ideal choice for audio enthusiasts and manufacturers alike.

Featuring a 6-W/ch stereo output that drives 4 Ω loads with up to 18-V supplies, the TPA1517NE is not only powerful but also versatile. It operates efficiently across a wide voltage range, ensuring compatibility with various audio systems and applications. The device is equipped with an advanced circuitry that minimizes the total harmonic distortion (THD) and noise, thus providing a crisp and clean audio experience.

The TPA1517NE boasts a slew of protective features, including short-circuit protection and thermal shutdown, which safeguard the amplifier and the speakers from potential damage. Furthermore, it comes with a standby function that reduces power consumption when the amplifier is not in use, contributing to energy savings and extended product life.

Texas Instruments has designed the TPA1517NE with ease of integration in mind. The device is housed in a 20-pin PDIP package, which simplifies the PCB design process and allows for straightforward assembly. This makes it a user-friendly option for both DIY projects and commercial products.

Whether you are building a home theater system, a set of high-quality computer speakers, or any other audio solution, the TPA1517NE provides the performance and reliability that you can trust. With its superior sound quality, durable design, and Texas Instruments' reputation for excellence, the TPA1517NE is a standout choice for your next audio project.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5202 $52.6010
12+ $8.6320 $103.5840
18+ $8.3623 $150.5214
25+ $8.0925 $202.3125
32+ $7.8228 $250.3296
43+ $7.0135 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,549 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess