EN
  • EN
  • DE

ATSAMD20G15A-MUT

Part No ATSAMD20G15A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMD20
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 744475-ATSAMD20G15A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G15A-MUT CAD Model

Description

Microchip Technology's ATSAMD20G15A-MUT Microcontroller

The ATSAMD20G15A-MUT is a high-performance, low-power microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is a member of Microchip's SAM D20 family, designed to offer significant flexibility and robustness for a wide range of applications. The device is based on a 32-bit ARM Cortex-M0+ processor, which is recognized for its efficient operation and processing capabilities, making it an ideal choice for system control and user interface applications.

Featuring a compact 32-pin QFN package, the ATSAMD20G15A-MUT is equipped with 32KB of flash memory and 4KB of SRAM, offering ample space for code storage and smooth operation of complex algorithms. The device operates at a maximum frequency of 48 MHz, providing the computational power necessary for tasks that require quick data processing and real-time execution.

One of the key advantages of the ATSAMD20G15A-MUT is its power efficiency. The MCU supports a variety of power-saving modes, allowing developers to balance performance with power consumption, extending the battery life of portable and wearable devices. This feature, combined with its wide operating voltage range of 1.62V to 3.63V, makes the microcontroller highly adaptable to different power scenarios.

The ATSAMD20G15A-MUT boasts an impressive set of peripherals, including multiple serial communication modules (SERCOM), which can be configured to operate as UART/USART, SPI, or I²C interfaces. This versatility ensures that the MCU can easily communicate with other devices and sensors. Additionally, it offers a 10-bit ADC with up to 12 channels, PWM channels, and various timers, which are essential for control applications.

For security and data integrity, the microcontroller includes features such as a Watchdog Timer, Brown-out Detector, and Power-on Reset. Developers can also benefit from the Device Service Unit (DSU) which enables on-chip debugging. The ATSAMD20G15A-MUT is supported by Microchip's extensive development ecosystem, including the Atmel Studio IDE, Atmel START, and a variety of development boards.

In summary, the ATSAMD20G15A-MUT from Microchip Technology is a versatile and efficient MCU that is well-suited for a diverse range of applications, from industrial control systems to consumer electronics. Its combination of power efficiency, processing capabilities, and extensive peripheral set make it a smart choice for designers looking to create advanced, yet power-conscious, products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess