EN
  • EN
  • DE

PTQB425080N2AD

Part No PTQB425080N2AD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTQB425080 (200W)
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 8V
Current - Output (Max) 25A
Power (Watts) 200 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Through Hole
Package / Case 5-DIP Module, 1/4 Brick
Dimension 2.22" L x 1.45" W x 0.51" H (56.4mm x 36.8mm x 13.0mm)
Base Product Number PTQB425080
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-21407-NDR,-296-21407-ND,TEXTISPTQB425080N2AD,-296-21407-NDR,-296-21407,-PTQB425080N2AD-NDR,296-21407,2156-PTQB425080N2AD
Standard Package 9
Win Source Part Number 1036082-PTQB425080N2AD
Ultra Librarian 3D Model Ultra Librarian PTQB425080N2AD CAD Model

Description

The PTQB425080N2AD is a cutting-edge power module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is engineered to meet the demanding needs of a wide range of applications, including telecommunications, computing, industrial, and networking systems.

Key Features

  • High Efficiency: The PTQB425080N2AD boasts exceptional efficiency, which is crucial for systems that require low power loss and minimal heat generation.
  • Compact Size: With its space-saving design, this power module is ideal for applications where board space is at a premium.
  • Input Voltage Range: It supports a broad input voltage range, providing flexibility and compatibility with various power supplies.
  • Output Voltage: The module offers a stable and adjustable output voltage, ensuring reliable performance for sensitive electronic components.
  • Advanced Thermal Management: Texas Instruments has incorporated state-of-the-art thermal management features to keep the module operating within safe temperature ranges under various load conditions.

Product Specifications

Parameter Value
Input Voltage Range 36V to 75V
Output Voltage Adjustable
Output Current Up to 80A
Efficiency High
Operating Temperature -40°C to +85°C

Applications

The PTQB425080N2AD is versatile and can be used in various applications, such as:

  • Telecommunication equipment
  • Server and storage systems
  • Industrial controls
  • Networking hardware

This Texas Instruments power module is a testament to the company's commitment to providing innovative, high-quality products that push the boundaries of power management technology. The PTQB425080N2AD is not just a component; it's a reliable foundation on which you can build powerful and efficient electronic systems.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Texas Instruments
DC DC CONVERTER +/-12V 30W / Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess