EN
  • EN
  • DE

SC68C2550BIB48,128

Part No SC68C2550BIB48,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP / UART IC 2, DUART Channel 16 Byte 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC68
Other Names 935278765128,SC68C2550BIB48-F,SC68C2550BIB48-F
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260723-SC68C2550BIB48,128
Ultra Librarian 3D Model Ultra Librarian SC68C2550BIB48,128 CAD Model

Description

The NXP SC68C2550BIB48,128 is a highly versatile Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit, designed for high-speed serial communication applications. This advanced UART IC is part of NXP’s broad portfolio of interface devices, offering reliable performance for a wide range of industrial, computing, and consumer electronics applications.

Key Features

  • Interface Type: UART (Universal Asynchronous Receiver/Transmitter)
  • Number of Channels: Dual-channel operation for efficient data handling
  • Maximum Data Rate: Capable of handling high-speed serial data transfer
  • Supply Voltage Range: Flexible power supply compatibility for diverse system requirements
  • Package: Housed in a BIB48 package for robust physical integration
  • Temperature Range: Industrial-grade operating temperature range ensures reliability under various environmental conditions

Product Applications

The SC68C2550BIB48,128 is designed to facilitate serial communication in a plethora of devices, such as:

  • Networking equipment
  • Point-of-sale terminals
  • Industrial control systems
  • Computer peripherals
  • Embedded systems

Performance and Reliability

With its dual-channel capability, the NXP SC68C2550BIB48,128 enables simultaneous transmission and reception of serial data, improving throughput and efficiency in complex systems. The IC is engineered to deliver high-speed data rates, making it an ideal choice for modern, high-performance applications that require fast and reliable serial communication.

Integration and Compatibility

Designed with a focus on ease of integration, the SC68C2550BIB48,128 offers designers a flexible and straightforward interface solution. Its compatibility with a wide range of microprocessors and microcontrollers ensures that it can be easily incorporated into existing and new designs without significant redesign costs or delays.

Environmental Responsibility

NXP is committed to environmental sustainability. The SC68C2550BIB48,128 is manufactured with consideration for eco-friendly practices, ensuring that the product meets current regulatory standards for environmental compliance.

You May Also Be Interested in

Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess