EN
  • EN
  • DE

MMSZ5272BT1G

Part No MMSZ5272BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 110V 500MW SOD123 / Zener Diode 110 V 500 mW ±5% Surface Mount SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 110 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 750 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 84 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number MMSZ527
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 488-MMSZ5272BT1GDKR,488-MMSZ5272BT1GCT,488-MMSZ5272BT1GTR
Standard Package 3,000
Win Source Part Number 1324193-MMSZ5272BT1G
Ultra Librarian 3D Model Ultra Librarian MMSZ5272BT1G CAD Model

Description

ON Semiconductor MMSZ5272BT1G Zener Diode

The MMSZ5272BT1G is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide a precise voltage regulation in a variety of electronic applications, making it an essential component for designers and engineers who require reliable voltage clamping and protection in their circuits.

Key Features

  • Voltage Regulation: The MMSZ5272BT1G offers a nominal Zener voltage of 8.2V, which is ideal for stabilizing voltage levels in a circuit.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode is capable of handling moderate power levels, making it suitable for a wide range of electronic devices.
  • Package: Encased in a small SOD-123 surface-mount package, the MMSZ5272BT1G is designed for compact PCB layouts and is easy to integrate into space-constrained designs.
  • High Stability: The diode features tight voltage tolerance and low leakage current, ensuring stable performance over its operational life.
  • Wide Operating Temperature Range: It operates over a broad temperature range of -55°C to +150°C, making it versatile for various environmental conditions.

Applications

  • Power Supply Regulation
  • Voltage Reference
  • Surge Protection
  • Consumer Electronics
  • Industrial Equipment

The MMSZ5272BT1G is a testament to ON Semiconductor's commitment to providing components that enhance system performance and reliability. Its precise voltage regulation capabilities and robust design make it an excellent choice for applications that demand a high level of precision and durability. Whether you're designing power supplies, consumer electronics, or industrial equipment, the MMSZ5272BT1G Zener diode is a component that can help ensure your projects run smoothly and efficiently.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by ON Semiconductor. This ensures the MMSZ5272BT1G is utilized to its full potential, adhering to the recommended operational guidelines for optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess