The LMV393IDRG4 is a low-voltage, low-power dual voltage comparator manufactured by Texas Instruments. This device is designed for applications requiring comparison of signals, specifically in systems where power efficiency and operational life are crucial. It is often found in battery-operated devices due to its low power consumption.
Key Features
- Low Voltage Operation: The LMV393IDRG4 operates at a voltage range of 2.7V to 5.5V, which is suitable for various low-voltage applications.
- Low Power Consumption: With a typical supply current of only 60 µA, this comparator is an excellent choice for power-sensitive designs.
- Dual Comparator: The device includes two independent voltage comparators that can be used in a variety of configurations.
- Wide Operating Temperature Range: It functions within a temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.
- High-Speed Operation: Despite its low power usage, the LMV393IDRG4 offers a fast response time, making it suitable for applications that require quick signal processing.
- Output Compatibility: The open collector outputs allow wired-AND connections and compatibility with a variety of logic levels.
Applications
The LMV393IDRG4 is versatile and can be used in a wide range of applications, including:
- Battery-powered devices
- Threshold detectors/sensors
- Window comparators
- Zero-crossing detectors
- Motor control and protection systems
- Energy-saving lighting systems
Quality and Reliability
As a product of Texas Instruments, the LMV393IDRG4 is built with quality in mind. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring a reliable performance for critical systems. The device is supplied in a small-outline integrated circuit (SOIC) package, which allows for efficient use of board space in compact electronic assemblies.