EN
  • EN
  • DE
  • IT

LM8500IMT9B

Part No LM8500IMT9B
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 48TSSOP  /  Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 11.5 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number LM8500
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1197386-LM8500IMT9B
Ultra Librarian 3D Model Ultra Librarian LM8500IMT9B CAD Model

Description

The LM8500IMT9B is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of TI's extensive range of power management solutions, specifically tailored to meet the demands of modern electronic systems.

Key Features

  • Voltage Regulation: The LM8500IMT9B offers precise voltage regulation, ensuring stable operation of the device it powers, which is critical for maintaining the integrity of electronic systems.
  • Efficiency: Designed with energy efficiency in mind, this component helps in reducing the power consumption of the end product, making it suitable for battery-operated devices.
  • Thermal Performance: With an excellent thermal performance profile, the LM8500IMT9B can operate reliably over a wide temperature range, making it ideal for industrial applications.
  • Package Type: The device comes in a robust package that is designed to be easy to mount on a variety of PCBs, ensuring a secure and reliable connection.

Applications

This versatile IC can be used in a wide array of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Power Supply Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM8500IMT9B is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. Furthermore, the device is RoHS compliant, which means it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website. Additionally, TI's support team is available to assist with any technical inquiries or design challenges, ensuring that designers can leverage the full potential of the LM8500IMT9B in their projects.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $25.5902
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess