EN
  • EN
  • DE
  • IT

LTC6421IUDC-20#TRPBF

Part No LTC6421IUDC-20#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Differential ADC Driver Dual R-R O/P 3.5V 20-Pin QFN EP T/R / IC ADC DRIVER DIFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 784354-LTC6421IUDC-20#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6421-20
Introduction Date March 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6421IUDC-20#TRPBF CAD Model

Description

LTC6421IUDC-20#TRPBF Product Overview

The LTC6421IUDC-20#TRPBF is a high-performance, dual-channel, differential ADC driver from Linear Technology, designed to interface with high-speed analog-to-digital converters (ADCs). This device is optimized for driving 16-bit to 18-bit pipeline ADCs with sampling rates up to 600Msps.

Key Features

  • High Bandwidth: The LTC6421IUDC-20#TRPBF boasts a high bandwidth that supports fast signal processing, making it suitable for high-speed applications such as medical imaging, telecommunications, and instrumentation.
  • Low Distortion: With its low harmonic distortion, the product ensures clean and accurate signal amplification, which is critical for maintaining signal integrity in precision applications.
  • Adjustable Gain: Users can adjust the gain from 0dB up to 20dB through a single external resistor, providing flexibility and ease of use in various system designs.
  • Power Efficiency: The device operates with a low power consumption, which is beneficial for power-sensitive applications and contributes to overall system efficiency.
  • Output Clamping: The integrated, robust output clamping feature protects downstream ADCs from overvoltage conditions, thereby enhancing system reliability.
  • Wide Operating Temperature Range: The LTC6421IUDC-20#TRPBF is designed to operate over the industrial temperature range, making it suitable for harsh environments.

Applications

Due to its high-speed performance and low distortion, the LTC6421IUDC-20#TRPBF is ideal for a wide range of applications, including:

  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Radar and satellite communications
  • Test and measurement equipment
  • Medical imaging systems
  • Professional video equipment

Product Quality and Reliability

The LTC6421IUDC-20#TRPBF is manufactured using Linear Technology's advanced processes, ensuring high-quality performance and reliability. The device is offered in a compact QFN package and is specified over a wide operating temperature range, which meets the stringent requirements of industrial and commercial applications.

Conclusion

The LTC6421IUDC-20#TRPBF from Linear Technology is an exceptional choice for engineers looking to enhance the performance of their high-speed ADC systems. Its combination of high bandwidth, low distortion, and adjustable gain, along with its power efficiency and robust protection features, makes it a versatile and reliable component for a multitude of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6843 $65.6843
3+ $53.8948 $161.6844
4+ $52.2106 $208.8424
5+ $50.5263 $252.6315
6+ $48.8422 $293.0532
8+ $43.7895 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess