EN
  • EN
  • DE

BYC5D-500

Part No BYC5D-500
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description Hyperfast power diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819897-BYC5D-500
Ultra Librarian 3D Model Ultra Librarian BYC5D-500 CAD Model

Description

The BYC5D-500 is a fast recovery epitaxial diode (FRED) manufactured by WeEn Semiconductors. These diodes are designed for high-efficiency rectification and freewheeling applications where a fast switching speed and low forward voltage drop are crucial.

Applications

  • Power Supplies: Used in the output rectification stage of switched-mode power supplies (SMPS).
  • Inverters: Employed in inverters for solar power, uninterruptible power supplies (UPS), and motor drives.
  • Motor Drives: Serves as a freewheeling diode to protect switching devices from inductive kickback.
  • Welding Equipment: Used in the rectification and power conversion stages of welding machines.
  • Power Factor Correction (PFC): Integrated into PFC circuits to improve power efficiency.

Features

  • Fast Recovery Time: Exhibits a low reverse recovery time (trr), which reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes conduction losses, enhancing overall system efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring robustness in demanding applications.
  • High Voltage Capability: Designed for applications with high voltage requirements, providing reliable operation.
  • Epitaxial Structure: Provides a combination of fast switching and soft recovery characteristics.

Benefits

  • Improved Efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Reduced Switching Losses: Minimizing switching losses leads to less heat generation and increased system reliability.
  • Enhanced Reliability: The high surge current capability ensures robust performance under transient conditions.
  • Compact Design: Allows for smaller and more compact power supply designs due to efficient operation.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for various applications.

Technical Specifications

  • Repetitive Peak Reverse Voltage (VRRM): 500V
  • Continuous Forward Current (IF): Typically around 5A (check datasheet for exact value)
  • Reverse Recovery Time (trr): Very fast, typically in the nanosecond range (check datasheet for exact value)
  • Forward Voltage (VF): Low forward voltage drop (check datasheet for exact value)
  • Operating Temperature: Wide operating temperature range to ensure stable performance in various environments.

For detailed specifications and application notes, refer to the manufacturer's datasheet.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5463 $61.0093
26+ $4.5507 $118.3182
40+ $4.4086 $176.3440
55+ $4.2666 $234.6630
71+ $4.1245 $292.8395
94+ $3.6972 $347.5368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess