EN
  • EN
  • DE

MAX9601EUP

Part No MAX9601EUP
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/LATCH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL
Voltage - Supply, Single/Dual (±) -
Voltage - Input Offset (Max) 5mV @ -5.2V, 5V
Current - Input Bias (Max) 6µA @ -5.2V,5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 27mA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 0.5ns
Hysteresis 30mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Base Product Number MAX9601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379080-MAX9601EUP
Ultra Librarian 3D Model Ultra Librarian MAX9601EUP CAD Model

Description

Maxim Integrated MAX9601EUP High-Speed Comparators

The MAX9601EUP from Maxim Integrated is a precision, high-speed comparator that offers a perfect blend of speed, power consumption, and performance, making it an ideal choice for a wide range of applications. This device is part of Maxim's family of ultra-fast comparators designed to provide fast propagation delays with low dispersion for signals with fast rise and fall times.

With its proprietary design, the MAX9601EUP achieves a fast 500ps propagation delay while maintaining overdrive and temperature dispersion characteristics as low as 10ps. This makes it suitable for time-critical applications such as high-speed analog-to-digital converters (ADCs), zero-crossing detectors, and high-speed signal processing circuits where precision timing is crucial.

The MAX9601EUP operates from a single +3.3V to +5V supply voltage, providing designers with flexibility in various system voltages. The low-voltage operation also helps in reducing the power consumption of the overall system, which is beneficial for power-sensitive applications.

Designed in a compact 16-pin TSSOP package, the MAX9601EUP saves valuable board space and is well-suited for densely packed PCBs found in modern electronic devices. Additionally, the device features latch function and complementary outputs, offering more control and design options to system engineers.

One of the key advantages of this comparator is its PECL (Positive Emitter-Coupled Logic) output, which allows for high-speed signal transmission with reduced electromagnetic interference (EMI), a critical factor in high-speed digital applications.

The MAX9601EUP is designed with robustness in mind, featuring input ESD protection up to 2kV and an extended operating temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

In summary, the Maxim Integrated MAX9601EUP is a high-performance comparator that offers an excellent balance of speed, power efficiency, and functionality. Its suitability for high-speed and precision applications, combined with its robust design, makes it a top choice for engineers looking to enhance the performance of their digital and analog systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3394 $52.6788
5+ $21.6118 $108.0590
8+ $20.9365 $167.4920
10+ $20.2611 $202.6110
13+ $19.5857 $254.6141
18+ $17.5596 $316.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,467 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess