EN
  • EN
  • DE

LT6700IDCB-3#PBF

Part No LT6700IDCB-3#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description LT6700 - LOW VOLTAGE, DUAL COMPA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1378928-LT6700IDCB-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT6700IDCB-3#PBF CAD Model

Description

LT6700IDCB-3#PBF - Low Power, Dual Comparator with Built-In Reference

The LT6700IDCB-3#PBF is a versatile, low power comparator produced by Linear Technology, which is renowned for its high-performance analog integrated circuits. This dual comparator is a compact, precision device that includes an integrated 400mV reference, making it suitable for a wide range of applications including system monitoring, threshold detection, and other situations where a precise comparison of signals is necessary.

Key Features:

  • Integrated Reference: The built-in 400mV precision reference voltage allows for simplified designs by eliminating the need for an external reference component.
  • Low Power Consumption: With its design focused on power efficiency, the LT6700IDCB-3#PBF is ideal for battery-powered and portable applications, ensuring minimal impact on power reserves.
  • Dual Comparator: It contains two independent voltage comparators, providing the flexibility to monitor two separate voltage levels or signals simultaneously.
  • Operating Voltage Range: The device operates over a wide supply voltage range from 1.4V to 18V, accommodating various system voltages and allowing for versatile use in different circuit designs.
  • Operating Temperature Range: The LT6700IDCB-3#PBF is designed to operate reliably over an industrial temperature range from -40°C to 85°C.
  • Packaging: It comes in a compact 6-pin DFN package, which is suitable for space-constrained applications.

Applications:

  • Battery Monitoring
  • Threshold Detection and Window Comparators
  • Portable and Compact Systems
  • Industrial Controls
  • Automotive Systems

The LT6700IDCB-3#PBF by Linear Technology offers a combination of low power operation, precision, and flexibility, making it an excellent choice for designers who require reliable voltage comparison in their circuits. Its dual comparator design and integrated voltage reference make it a valuable component in any designer's toolkit for creating efficient and accurate electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess