EN
  • EN
  • DE

ADCMP395ARMZ

Part No ADCMP395ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 2.3V ~ 5.5V
Voltage - Input Offset (Max) 2.5mV
Current - Input Bias (Max) 0.03µA
Current - Output (Typ) -
Current - Quiescent (Max) 51.9µA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 9.7µs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 10-MSOP
Base Product Number ADCMP395
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357467-ADCMP395ARMZ
Ultra Librarian 3D Model Ultra Librarian ADCMP395ARMZ CAD Model

Description

ADCMP395ARMZ - High-Speed Comparator from Analog Devices Inc.

The ADCMP395ARMZ is a cutting-edge high-speed comparator from Analog Devices Inc., renowned for its precision and performance in a wide range of applications. This comparator is designed to deliver fast response times and low power consumption, making it an ideal choice for systems that require rapid signal processing and efficient power management.

Key Features:

  • Fast Propagation Delay: The ADCMP395ARMZ boasts a swift propagation delay, ensuring that it can handle high-speed signals with ease. This makes it particularly suitable for timing-critical applications where speed is of the essence.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, contributing to energy-efficient designs and extending battery life in portable devices.
  • Single Supply Operation: It operates from a single supply voltage, simplifying power supply design and reducing the overall complexity of the system it's integrated into.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances its accuracy and makes it reliable for precision applications.
  • Output Latch Function: An output latch function is included, allowing the user to hold the output state, which is particularly useful in multiplexed systems or when a temporary pause in output is needed.
  • Overdrive and Undervoltage Lockout: To protect against unexpected conditions, the ADCMP395ARMZ includes overdrive and undervoltage lockout features, ensuring stable operation under a range of voltage scenarios.

Applications:

The ADCMP395ARMZ is versatile and can be used in various high-speed applications, including:

  • Data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Communication systems
  • Pulse and square wave shapers

With its robust feature set and Analog Devices Inc.'s commitment to quality, the ADCMP395ARMZ is a reliable and efficient solution for designers looking to enhance their systems with a high-performance comparator. Its compact package, low power requirements, and high-speed operation make it an excellent choice for modern electronic applications where accuracy and efficiency cannot be compromised.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess