EN
  • EN
  • DE

TLV7042DDFR

Part No TLV7042DDFR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 33mA @ 5V
Current - Quiescent (Max) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-8
Mounting Type Surface Mount
Supplier Device Package TSOT-23-8
Base Product Number TLV7042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357460-TLV7042DDFR
Ultra Librarian 3D Model Ultra Librarian TLV7042DDFR CAD Model

Description

The TLV7042DDFR is a cutting-edge, low-power comparator from Texas Instruments (TI), designed for a variety of applications requiring precision and efficiency. This comparator is a part of TI's extensive portfolio of analog integrated circuits, which are renowned for their reliability and performance.

Key Features

  • Low Supply Voltage: The TLV7042DDFR operates at a supply voltage range from 1.6 V to 5.5 V, making it suitable for battery-operated and portable devices where power efficiency is crucial.
  • Low Power Consumption: With a quiescent current of just 335 nA, this component is an excellent choice for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • High Speed: Despite its low power consumption, the TLV7042DDFR offers a fast response time, which is essential for applications that require quick signal processing.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads without the need for an external pull-up resistor, simplifying design and saving board space.
  • Robust Design: The TLV7042DDFR is designed to withstand transient events and ESD strikes, ensuring reliable operation in harsh environments.

Applications

The versatility of the TLV7042DDFR allows it to be used in a wide range of applications, including:

  • Battery-powered devices
  • Energy harvesting systems
  • Portable medical equipment
  • Industrial sensors and monitors
  • Consumer electronics
  • IoT devices

Technical Specifications

  • Package: The device is available in a tiny 6-pin SOT-23 package, ideal for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring performance under extreme conditions.

For designers looking for a reliable, low-power comparator that does not compromise on speed and efficiency, the Texas Instruments TLV7042DDFR is an excellent choice. With its robust design and versatile applications, it represents a valuable component for any precision-based electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1877 $53.4465
105+ $0.9745 $102.3225
160+ $0.9440 $151.0400
220+ $0.9136 $200.9920
285+ $0.8831 $251.6835
380+ $0.7918 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,448 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess