EN
  • EN
  • DE

74LVX161284MTD

Part No 74LVX161284MTD
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3V ~ 3.6V
Resolution 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74LVX161284
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133354-74LVX161284MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX161284MTD CAD Model

Description

ON Semiconductor 74LVX161284MTD: A Versatile Low-Voltage Bidirectional Transceiver

The 74LVX161284MTD is a high-performance, low-voltage CMOS bidirectional transceiver produced by ON Semiconductor. Designed for asynchronous communication between data buses, this device caters to the requirements of the voltage translation sector where signal integrity and low power consumption are paramount.

This transceiver is part of the 74LVX family, which is characterized by its 3.3V power supply and 5V tolerant inputs and outputs. The 74LVX161284MTD is particularly suitable for mixed 3.3V/5V systems, allowing for seamless integration and interface between different voltage domains without the need for additional level-shifting components.

Key Features:

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, which helps in reducing the overall power consumption of the system.
  • 5V Tolerant I/O: Inputs and outputs can tolerate up to 5V, making this transceiver ideal for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Data Transfer: It supports high-speed data transfer rates, ensuring efficient communication between buses.
  • Bus Hold Function: The device includes a bus hold feature that maintains the last active state during a tri-state condition, reducing the need for external pull-up or pull-down resistors.
  • Bidirectional Interface: The 74LVX161284MTD can transfer data in both directions, from A bus to B bus and vice versa, which provides great flexibility in data management.
  • Multiple Package Options: Available in a 56-lead TSSOP package, it offers a compact solution suitable for space-constrained applications.

With its robust latch-up performance exceeding 300 mA and ESD protection exceeding JESD 22, the 74LVX161284MTD ensures reliability and durability in harsh environments. The device's low quiescent current further enhances its suitability for battery-operated devices where energy efficiency is critical.

Whether it's for telecommunications, computing, or industrial applications, the ON Semiconductor 74LVX161284MTD transceiver stands out as a high-quality component for your data communication needs, offering a blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess